Blue Sea Systems Blue Sea Systems 1045B Fast Charging Dual USB Socket - Bulk Packaging 1045B

Description
Not packaged for retail use. For retail product, see item 78037 Blue Sea Systems 1045B Fast Charging Dual USB Socket - Bulk Packaging Category: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition allows rapid charging of phones, tablets, or other mobile devices Charges at the speed required by specific devices Internal filtering for reduced electronic interference Over temperature protection Protective dust cap keeps debris and moisture out Conformal coated circuit board for the harsh marine environment Mounts in a common 1-1/8" (29 mm) hole Maximum Output Current: 2.4A per port Output Voltage: 5VDC ±5% Parasitic Current Draw: 1mA Reverse Polarity Protection: Yes
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78037 Blue Sea Systems 1045B Fast Charging Dual USB Socket - Bulk Packaging Category: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition allows rapid charging of phones, tablets, or other mobile devices Charges at the speed required by specific devices Internal filtering for reduced electronic interference Over temperature protection Protective dust cap keeps debris and moisture out Conformal coated circuit board for the harsh marine environment Mounts in a common 1-1/8" (29 mm) hole Maximum Output Current: 2.4A per port Output Voltage: 5VDC ±5% Parasitic Current Draw: 1mA Reverse Polarity Protection: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 1045B Fast Charging Dual USB Socket - Bulk Packaging - 78037B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 1045B Fast Charging Dual USB Socket - Bulk Packaging
78037B
Blue Sea Systems 1045B Fast Charging Dual USB Socket - Bulk Packaging 78037B
Not packaged for retail use. For retail product, see item 78037 Blue Sea Systems 1045B Fast Charging Dual USB Socket - Bulk Packaging Category: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition allows rapid charging of phones, tablets, or other mobile devices Charges at the speed required by specific devices Internal filtering for reduced electronic interference Over temperature protection Protective dust cap keeps debris and moisture out Conformal coated circuit board for the harsh marine environment Mounts in a common 1-1/8" (29 mm) hole Maximum Output Current: 2.4A per port Output Voltage: 5VDC ±5% Parasitic Current Draw: 1mA Reverse Polarity Protection: Yes

Not packaged for retail use. For retail product, see item 78037

  • Blue Sea Systems 1045B Fast Charging Dual USB Socket - Bulk Packaging
  • Category: USB Charging Ports
  • Manufacturer: Blue Sea Systems
  • Intelligent device recognition allows rapid charging of phones, tablets, or other mobile devices
  • Charges at the speed required by specific devices
  • Internal filtering for reduced electronic interference
  • Over temperature protection
  • Protective dust cap keeps debris and moisture out
  • Conformal coated circuit board for the harsh marine environment
  • Mounts in a common 1-1/8" (29 mm) hole
  • Maximum Output Current: 2.4A per port
  • Output Voltage: 5VDC ±5%
  • Parasitic Current Draw: 1mA
  • Reverse Polarity Protection: Yes
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 78037B
Product Name Blue Sea Systems 1045B Fast Charging Dual USB Socket - Bulk Packaging
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877069-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
NEMA 5-20 Hospital Grade Plug - 88030390 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-20
View Details