Blue Sea Systems Blue Sea Systems 1039 Fast Charge - Dual USB Charger, 4.8A, 12/24VDC 1039

Description
Packaged for retail use only. For bulk product, see item 78041B (must be logged in to purchase bulk) Blue Sea Systems 1039 Fast Charge - Dual USB Charger Categories: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition allows for rapid charging of phones, tablets, or other mobile devices Charges at the speed required by specific devices Internal filtering for reduced electronic interference Over-temperature protection Protective dust cap keeps debris and moisture out Conformal coated circuit board for harsh marine environment Cut Out Dimensions 1.45" H x 0.83" W Maximum Output Current: 4.8A DC (total) 2.4ADC (per port) Parasitic Current Draw: 1mA Port Configuration: Intelligent Device Recognition Reverse Polarity Protection: Yes Short Circuit Protection: Yes Thermal Overload Protection: Yes
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78041B (must be logged in to purchase bulk) Blue Sea Systems 1039 Fast Charge - Dual USB Charger Categories: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition allows for rapid charging of phones, tablets, or other mobile devices Charges at the speed required by specific devices Internal filtering for reduced electronic interference Over-temperature protection Protective dust cap keeps debris and moisture out Conformal coated circuit board for harsh marine environment Cut Out Dimensions 1.45" H x 0.83" W Maximum Output Current: 4.8A DC (total) 2.4ADC (per port) Parasitic Current Draw: 1mA Port Configuration: Intelligent Device Recognition Reverse Polarity Protection: Yes Short Circuit Protection: Yes Thermal Overload Protection: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 1039 Fast Charge - Dual USB Charger, 4.8A, 12/24VDC - 78041 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 1039 Fast Charge - Dual USB Charger, 4.8A, 12/24VDC
78041
Blue Sea Systems 1039 Fast Charge - Dual USB Charger, 4.8A, 12/24VDC 78041
Packaged for retail use only. For bulk product, see item 78041B (must be logged in to purchase bulk) Blue Sea Systems 1039 Fast Charge - Dual USB Charger Categories: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition allows for rapid charging of phones, tablets, or other mobile devices Charges at the speed required by specific devices Internal filtering for reduced electronic interference Over-temperature protection Protective dust cap keeps debris and moisture out Conformal coated circuit board for harsh marine environment Cut Out Dimensions 1.45" H x 0.83" W Maximum Output Current: 4.8A DC (total) 2.4ADC (per port) Parasitic Current Draw: 1mA Port Configuration: Intelligent Device Recognition Reverse Polarity Protection: Yes Short Circuit Protection: Yes Thermal Overload Protection: Yes

Packaged for retail use only. For bulk product, see item 78041B (must be logged in to purchase bulk)

  • Blue Sea Systems 1039 Fast Charge - Dual USB Charger
  • Categories: USB Charging Ports
  • Manufacturer: Blue Sea Systems
  • Intelligent device recognition allows for rapid charging of phones, tablets, or other mobile devices
  • Charges at the speed required by specific devices
  • Internal filtering for reduced electronic interference
  • Over-temperature protection
  • Protective dust cap keeps debris and moisture out
  • Conformal coated circuit board for harsh marine environment
  • Cut Out Dimensions 1.45" H x 0.83" W
  • Maximum Output Current: 4.8A DC (total) 2.4ADC (per port)
  • Parasitic Current Draw: 1mA
  • Port Configuration: Intelligent Device Recognition
  • Reverse Polarity Protection: Yes
  • Short Circuit Protection: Yes
  • Thermal Overload Protection: Yes
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78041
Product Name Blue Sea Systems 1039 Fast Charge - Dual USB Charger, 4.8A, 12/24VDC
Input Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details