Manufacturer: Blockmaster
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1119122-OTB-330N-02P
Number of Rows: 1
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 30 A
Number of Contacts: 2
Contact Plating: Nickel
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1119122-OTB-330N-02P-C |
| Product Name | Custom Parts - Custom Parts (N - R) - OTB-330N-02P-C |