POWER DISTRIBUTION BLOCK, 2P, 300V, 50A; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Wire Size Max:2AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 51AH5784 |
| Product Name | Power Distribution Block, 2P, 300V, 50A; Rated Current Blockmaster Electronics |
| Voltage | 300V |