BlockMaster Electronics, Inc. Power Distribution Block, 2P, 300V, 50A; Rated Current Blockmaster Electronics HP-AT101-5-02P

Description
POWER DISTRIBUTION BLOCK, 2P, 300V, 50A; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Wire Size Max:2AWG RoHS Compliant: Yes
Datasheet
Description
POWER DISTRIBUTION BLOCK, 2P, 300V, 50A; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Wire Size Max:2AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block, 2P, 300V, 50A; Rated Current Blockmaster Electronics - 51AH5783 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Block, 2P, 300V, 50A; Rated Current Blockmaster Electronics
51AH5783
Power Distribution Block, 2P, 300V, 50A; Rated Current Blockmaster Electronics 51AH5783
POWER DISTRIBUTION BLOCK, 2P, 300V, 50A; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Wire Size Max:2AWG RoHS Compliant: Yes

POWER DISTRIBUTION BLOCK, 2P, 300V, 50A; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Wire Size Max:2AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 51AH5783
Product Name Power Distribution Block, 2P, 300V, 50A; Rated Current Blockmaster Electronics
Voltage 300V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Units - 1737826 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 2
Outlets Iec c13
View Details
Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details