Allen-Bradley / Rockwell Automation Isolation Transformer 1321-3TH075-BB

Description
Isolation Transformer, 3 Phase, NEMA 3R Enclosure, Floor Mount, 75 KVA, 460VAC Primary, 460VAC Secondary
Request a Quote
Description
Isolation Transformer, 3 Phase, NEMA 3R Enclosure, Floor Mount, 75 KVA, 460VAC Primary, 460VAC Secondary
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Allen-Bradley Isolation Transformer, part number 1321-3TH075-BB, is a three-phase transformer designed for floor mounting with a NEMA 3R enclosure. It has a power rating of 75 kVA and operates with both a primary and secondary voltage of 460 VAC. This transformer is engineered to provide voltage change and isolation for variable speed drives, ensuring optimal performance in environments with harmonic disturbances. It features harmonic compensation and is insulated gate bi-polar transistor (IGBT) protected, making it suitable for applications requiring reliable power conditioning. The unit weighs approximately 263.1 kg (580 lbs), which may be a consideration for installation logistics.

Datasheet Summary
Powered by GS/AI

The Allen-Bradley Isolation Transformer, part number 1321-3TH075-BB, is a three-phase transformer designed for floor mounting with a NEMA 3R enclosure. It has a power rating of 75 kVA and operates with both a primary and secondary voltage of 460 VAC. This transformer is engineered to provide voltage change and isolation for variable speed drives, ensuring optimal performance in environments with harmonic disturbances. It features harmonic compensation and is insulated gate bi-polar transistor (IGBT) protected, making it suitable for applications requiring reliable power conditioning. The unit weighs approximately 263.1 kg (580 lbs), which may be a consideration for installation logistics.

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer - 1321-3TH075-BB - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Isolation Transformer
1321-3TH075-BB
Isolation Transformer 1321-3TH075-BB
Isolation Transformer, 3 Phase, NEMA 3R Enclosure, Floor Mount, 75 KVA, 460VAC Primary, 460VAC Secondary

Isolation Transformer, 3 Phase, NEMA 3R Enclosure, Floor Mount, 75 KVA, 460VAC Primary, 460VAC Secondary

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Power Transformers
Product Number 1321-3TH075-BB
Product Name Isolation Transformer
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A8-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 350 VA
View Details
Isolation Transformer - 1321-3TH330-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Control Transformer - 334456 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 480 volts
View Details
Isolation Transformer - 1321-3TH093-AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details