Triad Magnetics Miniature Impedance Matching Transformers - Red Spec SP-33

Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote Datasheet
Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Impedance Matching Transformers - Red Spec - SP-33 - Triad Magnetics
Perris, California, United States
Miniature Impedance Matching Transformers - Red Spec
SP-33
Miniature Impedance Matching Transformers - Red Spec SP-33
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Supplier's Site
Audio Transformers - 237-1144-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-1144-ND
Audio Transformers 237-1144-ND
1k Impedance Primary Ohms 50 Impedance Secondary Ohms 4.4:1 Audio Transformer 300Hz ~ 100kHz Through Hole

1k Impedance Primary Ohms 50 Impedance Secondary Ohms 4.4:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Audio Transformer - 18910439 - Radwell International
Willingboro, NJ, United States
Audio Transformer
18910439
Audio Transformer 18910439
GENERAL PURPOSE AUDIO TRANSFORMER, SIGNAL APPLICATIONS, RADIAL, PRIMARY IMPENDANCE 1KOHMS, SECONDARY IMPENDANCE 50 OHMS, 1KV, 3MA, 50MW. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE AUDIO TRANSFORMER, SIGNAL APPLICATIONS, RADIAL, PRIMARY IMPENDANCE 1KOHMS, SECONDARY IMPENDANCE 50 OHMS, 1KV, 3MA, 50MW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Transformers - Audio Transformers
SP-33
Transformers - Audio Transformers SP-33
TRANS 1K/50 OHM IMPEDANCE AUDIO

TRANS 1K/50 OHM IMPEDANCE AUDIO

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SP-33
Audio Transformers / Signal Transformers SP-33
Audio Transformers / Signal Transformers AUDIO XFMR 1.0Kct:50 3.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-33

Audio Transformers / Signal Transformers AUDIO XFMR 1.0Kct:50 3.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-33

Buy Now Datasheet
Transformer, 4.4 Triad Magnetics - 80K6144 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 4.4 Triad Magnetics
80K6144
Transformer, 4.4 Triad Magnetics 80K6144
TRANSFORMER, 4.4:1, 1K/50; Turns Ratio:4.4:1; Primary Impedance:1kohm; Secondary Impedance:50ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; Frequency Min:300Hz RoHS Compliant: Yes

TRANSFORMER, 4.4:1, 1K/50; Turns Ratio:4.4:1; Primary Impedance:1kohm; Secondary Impedance:50ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; Frequency Min:300Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Radwell International Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Power Transformers Transformers Transformers Transformers
Product Number SP-33 237-1144-ND 18910439 SP-33 SP-33 80K6144
Product Name Miniature Impedance Matching Transformers - Red Spec Audio Transformers Audio Transformer Transformers - Audio Transformers Audio Transformers / Signal Transformers Transformer, 4.4 Triad Magnetics
Category Signal Signal Signal
Other Transformer Types / Applications Audio Audio Isolation
Standards RoHS; MIL-STD; Mil-T-27E
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F20-1800-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS230-190 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 43 VA
View Details
5 suppliers
Chassis Mount Power Control Transformers - F-108U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
6 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F36-550-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
4 suppliers