Block USA, Inc. Steel Enclosure BG 270

Description
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)
Description
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)

Suppliers

Company
Product
Description
Supplier Links
Steel Enclosure - BG 270 - Block USA, Inc.
Elgin, IL, USA
Steel Enclosure
BG 270
Steel Enclosure BG 270
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)
  • Degree of protection IP 20 - IP 23
  • Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450)
  • For floor and wall mounting (BG 1 - BG 50)
  • Floor mounting (BG 240 - BG 450)
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Industrial Enclosures
Product Number BG 270
Product Name Steel Enclosure
Type Modular enclosure
Shape Square
Material Steel
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 138-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details