POWER SUPPLY, 3 PHASE, DC, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:864W; Output Voltage - Output 1:24VDC; Output Current - Output 1:36A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 54X2814 |
| Product Name | Power Supply, 3 Phase, Dc, 24V; Power Supply Approvals Block |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 36 amps |