BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 230Vac, 2Kva; Chassis Mount Transformer Type Block STEU 2000/23

Description
TRANSFORMER, ISO, 230VAC, 2KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 230VAC, 2KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 230Vac, 2Kva; Chassis Mount Transformer Type Block - 55X2598 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 230Vac, 2Kva; Chassis Mount Transformer Type Block
55X2598
Transformer, Iso, 230Vac, 2Kva; Chassis Mount Transformer Type Block 55X2598
TRANSFORMER, ISO, 230VAC, 2KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes

TRANSFORMER, ISO, 230VAC, 2KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2598
Product Name Transformer, Iso, 230Vac, 2Kva; Chassis Mount Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
CST25 Series 0.5 Ohm Max. Secondary DCR Current Sense Transformer - CST25-0050 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Isolation; Switch Mode Transformers
Operating Frequency 50 to 500000 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details