BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 115Vac, 1Kva; Chassis Mount Transformer Type Block ST1000/11/11

Description
TRANSFORMER, ISO, 115VAC, 1KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 115VAC, 1KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 115Vac, 1Kva; Chassis Mount Transformer Type Block - 55X2619 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 115Vac, 1Kva; Chassis Mount Transformer Type Block
55X2619
Transformer, Iso, 115Vac, 1Kva; Chassis Mount Transformer Type Block 55X2619
TRANSFORMER, ISO, 115VAC, 1KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

TRANSFORMER, ISO, 115VAC, 1KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2619
Product Name Transformer, Iso, 115Vac, 1Kva; Chassis Mount Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
C1099 Flyback Transformer for Maxim MAX5941A PoE Interface - C1099-AL C1099-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
PC Mount Split Pack™ Power Transformers - F24-100 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Pulse Transformers - 486-5491-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers