Triad Magnetics CSE5 Series High Frequency Current Sense Transformers CSE5-100401

Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet
Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSE5 Series High Frequency Current Sense Transformers - CSE5-100401 - Triad Magnetics
Perris, California, United States
CSE5 Series High Frequency Current Sense Transformers
CSE5-100401
CSE5 Series High Frequency Current Sense Transformers CSE5-100401
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Supplier's Site
Current Sense Transformers - 237-2087-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-2087-2-ND
Current Sense Transformers 237-2087-2-ND
10A 1:40 Current Sense Transformer 250kHz Min 1.14Ohm Secondary 320µH Surface Mount

10A 1:40 Current Sense Transformer 250kHz Min 1.14Ohm Secondary 320µH Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
CSE5-100401
Transformers - Current Sense Transformers CSE5-100401
CURR SENSE XFMR 1:40 10A SMD

CURR SENSE XFMR 1:40 10A SMD

Supplier's Site
Tr=1 Triad Magnetics - 55X4446 - Newark, An Avnet Company
Chicago, IL, United States
Tr=1 Triad Magnetics
55X4446
Tr=1 Triad Magnetics 55X4446
TR=1:40, L=320 µH MIN, SEC DCR=1.35 ? MAX ROHS COMPLIANT: YES

TR=1:40, L=320 µH MIN, SEC DCR=1.35 ? MAX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number CSE5-100401 237-2087-2-ND CSE5-100401 55X4446
Product Name CSE5 Series High Frequency Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Tr=1 Triad Magnetics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F12-1600 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
CST Series Low Frequency Current Sense Transformers - CST-1005 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Power Rating (VA) 0.0958 VA
View Details
6 suppliers
PC Mount Split Pack™ Power Transformers - FS20-1000 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers