BLOCK Transformatoren-Elektronik GmbH Power Supply, Ac-Dc, 24V, 1A; Power Supply Approvals Block PM-0124-010-0

Description
POWER SUPPLY, AC-DC, 24V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 24V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 1A; Power Supply Approvals Block - 53Y0123 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1A; Power Supply Approvals Block
53Y0123
Power Supply, Ac-Dc, 24V, 1A; Power Supply Approvals Block 53Y0123
POWER SUPPLY, AC-DC, 24V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53Y0123
Product Name Power Supply, Ac-Dc, 24V, 1A; Power Supply Approvals Block
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Switching Power Supplies - 1227123 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details