BLOCK Transformatoren-Elektronik GmbH Line Reactor, 176A, 0.05Mh; Product Range Block MDB 400/176

Description
LINE REACTOR, 176A, 0.05MH; Product Range:MDB Series; Supply Voltage Max:400VAC; Power Consumption:-; Impedance:-; Phase Type:-; Output Current:176A; Inductance:50µH; Length:240mm; Width:165mm; Height:205mm RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 176A, 0.05MH; Product Range:MDB Series; Supply Voltage Max:400VAC; Power Consumption:-; Impedance:-; Phase Type:-; Output Current:176A; Inductance:50µH; Length:240mm; Width:165mm; Height:205mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 176A, 0.05Mh; Product Range Block - 54X2787 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 176A, 0.05Mh; Product Range Block
54X2787
Line Reactor, 176A, 0.05Mh; Product Range Block 54X2787
LINE REACTOR, 176A, 0.05MH; Product Range:MDB Series; Supply Voltage Max:400VAC; Power Consumption:-; Impedance:-; Phase Type:-; Output Current:176A; Inductance:50µH; Length:240mm; Width:165mm; Height:205mm RoHS Compliant: Yes

LINE REACTOR, 176A, 0.05MH; Product Range:MDB Series; Supply Voltage Max:400VAC; Power Consumption:-; Impedance:-; Phase Type:-; Output Current:176A; Inductance:50µH; Length:240mm; Width:165mm; Height:205mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 54X2787
Product Name Line Reactor, 176A, 0.05Mh; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 3-2432409-4 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 18 A Line Reactor - 1321-3RA18-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details