Body Features Product Weight : 1.2 KG [2.646 LB ]
Dimensions Product Height : 115 MM [4.52 INCH ] Product Length : 100 MM [3.93 INCH ] Product Width : 60 MM [2.36 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 4 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100
Industry Standards Certified To : EN 61558-2-20, UL 508C, CSA C22.2 NO. 14 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Wall Mount
Operation/Applicatio
n Level of Output Filtering : DV/DT Reduction By Factor 5 Motor Frequency (HZ) : 60 Operating Altitude (Max) (M) : 2000
Usage Conditions Motor Cable Length (Max) : 30 M [98.42 FT ]
Body Features
- Product Weight : 1.2 KG [2.646 LB ]
Dimensions
- Product Height : 115 MM [4.52 INCH ]
- Product Length : 100 MM [3.93 INCH ]
- Product Width : 60 MM [2.36 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 4
- Operating Voltage (Max) (VAC) : 500
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- Certified To : EN 61558-2-20, UL 508C, CSA C22.2 NO. 14
- IP Rating : IP00
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Wall Mount
Operation/Application
- Level of Output Filtering : DV/DT Reduction By Factor 5
- Motor Frequency (HZ) : 60
- Operating Altitude (Max) (M) : 2000
Usage Conditions
- Motor Cable Length (Max) : 30 M [98.42 FT ]