BLOCK Transformatoren-Elektronik GmbH Line Reactor, 3-Phase, 11Mh, 2A, 480Vac; Product Range Block LR3 48-3/2

Description
LINE REACTOR, 3-PHASE, 11MH, 2A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:2A; Inductance:11mH; Length:2.2"; Width:2.9"; Height:4.6" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 11MH, 2A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:2A; Inductance:11mH; Length:2.2"; Width:2.9"; Height:4.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 11Mh, 2A, 480Vac; Product Range Block - 05AC3483 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 11Mh, 2A, 480Vac; Product Range Block
05AC3483
Line Reactor, 3-Phase, 11Mh, 2A, 480Vac; Product Range Block 05AC3483
LINE REACTOR, 3-PHASE, 11MH, 2A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:2A; Inductance:11mH; Length:2.2"; Width:2.9"; Height:4.6" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 11MH, 2A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:2A; Inductance:11mH; Length:2.2"; Width:2.9"; Height:4.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 05AC3483
Product Name Line Reactor, 3-Phase, 11Mh, 2A, 480Vac; Product Range Block
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 55 A Line Reactor - 1321-3R55-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers