BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 30Vac, 4Va; Pcb Transformer Type Block FLD 4/15

Description
TRANSFORMER, ISO, 30VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 30VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 30Vac, 4Va; Pcb Transformer Type Block - 53X8531 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 30Vac, 4Va; Pcb Transformer Type Block
53X8531
Transformer, Iso, 30Vac, 4Va; Pcb Transformer Type Block 53X8531
TRANSFORMER, ISO, 30VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 30VAC, 4VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 15V; Power Rating:4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8531
Product Name Transformer, Iso, 30Vac, 4Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F28-700 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV - No.1601730105927 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details