BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 12Vac, 18Va; Pcb Transformer Type Block FLD 18/6

Description
TRANSFORMER, ISO, 12VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 12VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 12Vac, 18Va; Pcb Transformer Type Block - 53X8515 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12Vac, 18Va; Pcb Transformer Type Block
53X8515
Transformer, Iso, 12Vac, 18Va; Pcb Transformer Type Block 53X8515
TRANSFORMER, ISO, 12VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 12VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8515
Product Name Transformer, Iso, 12Vac, 18Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497B-A9-M14-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 500 VA
View Details
Toroidal Transformers - 1730185 - RS Components, Ltd.
Specs
Standards RoHS
View Details
Control Transformer - 182826413 - Radwell International
Specs
Category Power
View Details