The Isolation Transformer, part number 25M9485, has a rated power of 14 VA and operates with dual input voltages of 2 x 115 Vac. It provides dual output voltages of 2 x 15 Vac, with a maximum output current of 466 mA. This transformer is designed for applications requiring electrical isolation and voltage adjustment, making it suitable for creating protective separation in accordance with safety standards. It is compliant with RoHS regulations and features encapsulation for enhanced durability and electrical reliability. The transformer operates efficiently with a maximum ambient temperature of 40 °C and has an insulation class of E. It meets various safety standards, including UL 5085-1/-2 and CSA 22.2 No.66, ensuring its suitability for a range of electrical applications.
Isolation Transformer, 14 VA, 2 x 115V, 2 x 15V, 466 mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 25M9485 |
| Product Name | Isolation Transformer, 14 Va, 2 X 115V, 2 X 15V, 466 Ma Rohs Compliant Block |
| Other Transformer Types / Applications | Isolation |