Triad Magnetics Single Secondary Chassis Mount Power Transformers F-18X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-18X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-18X
Single Secondary Chassis Mount Power Transformers F-18X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1925-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1925-ND
Power Transformers 237-1925-ND
PWR XFMR LAMINATED 37.8VA CHAS

PWR XFMR LAMINATED 37.8VA CHAS

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
F-18X
Transformers - Power Transformers F-18X
PWR XFMR LAMINATED 37.8VA CHAS

PWR XFMR LAMINATED 37.8VA CHAS

Supplier's Site
Transformer;Chassis;Pri:115V;Sec:6.3VCT;Sec:6A;Lead;50/60Hz;4In.In.W;2-19/32In.I - 70218457 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:115V;Sec:6.3VCT;Sec:6A;Lead;50/60Hz;4In.In.W;2-19/32In.I
70218457
Transformer;Chassis;Pri:115V;Sec:6.3VCT;Sec:6A;Lead;50/60Hz;4In.In.W;2-19/32In.I 70218457
Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Supplier's Site
Transformer, Iso, 6.3V, 37.8Va; Chassis Mount Transformer Type Triad Magnetics - 51Y4830 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 6.3V, 37.8Va; Chassis Mount Transformer Type Triad Magnetics
51Y4830
Transformer, Iso, 6.3V, 37.8Va; Chassis Mount Transformer Type Triad Magnetics 51Y4830
TRANSFORMER, ISO, 6.3V, 37.8VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:37.8VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:6A RoHS Compliant: Yes

TRANSFORMER, ISO, 6.3V, 37.8VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:37.8VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:6A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Transformers
Product Number F-18X 237-1925-ND F-18X 70218457 51Y4830
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformers - Power Transformers Transformer;Chassis;Pri:115V;Sec:6.3VCT;Sec:6A;Lead;50/60Hz;4In.In.W;2-19/32In.I Transformer, Iso, 6.3V, 37.8Va; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts 115 volts
Output Voltage 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Secondary Current Rating 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data