BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 18Vac, 24Va; Secondary Voltages Block FL 24/9

Description
TRANSFORMER, ISO, 18VAC, 24VA; Secondary Voltages:2 x 9V; Power Rating:24VA; Current Rating:1.33A; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Description
TRANSFORMER, ISO, 18VAC, 24VA; Secondary Voltages:2 x 9V; Power Rating:24VA; Current Rating:1.33A; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 18Vac, 24Va; Secondary Voltages Block - 53X8453 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 18Vac, 24Va; Secondary Voltages Block
53X8453
Transformer, Iso, 18Vac, 24Va; Secondary Voltages Block 53X8453
TRANSFORMER, ISO, 18VAC, 24VA; Secondary Voltages:2 x 9V; Power Rating:24VA; Current Rating:1.33A; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

TRANSFORMER, ISO, 18VAC, 24VA; Secondary Voltages:2 x 9V; Power Rating:24VA; Current Rating:1.33A; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8453
Product Name Transformer, Iso, 18Vac, 24Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD8-10 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details