BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 12Vac, 24Va; Pcb Transformer Type Block FL 24/6

Description
TRANSFORMER, ISO, 12VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes
Description
TRANSFORMER, ISO, 12VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 12Vac, 24Va; Pcb Transformer Type Block - 53X8451 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12Vac, 24Va; Pcb Transformer Type Block
53X8451
Transformer, Iso, 12Vac, 24Va; Pcb Transformer Type Block 53X8451
TRANSFORMER, ISO, 12VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes

TRANSFORMER, ISO, 12VAC, 24VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8451
Product Name Transformer, Iso, 12Vac, 24Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details