BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 30Vac, 24Va; Secondary Voltages Block FL 24/15

Description
TRANSFORMER, ISO, 30VAC, 24VA; Secondary Voltages:2 x 15V; Power Rating:24VA; Current Rating:2A; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 30VAC, 24VA; Secondary Voltages:2 x 15V; Power Rating:24VA; Current Rating:2A; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 30Vac, 24Va; Secondary Voltages Block - 53X8447 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 30Vac, 24Va; Secondary Voltages Block
53X8447
Transformer, Iso, 30Vac, 24Va; Secondary Voltages Block 53X8447
TRANSFORMER, ISO, 30VAC, 24VA; Secondary Voltages:2 x 15V; Power Rating:24VA; Current Rating:2A; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

TRANSFORMER, ISO, 30VAC, 24VA; Secondary Voltages:2 x 15V; Power Rating:24VA; Current Rating:2A; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8447
Product Name Transformer, Iso, 30Vac, 24Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672326-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details