BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 30Vac, 2Va; Secondary Voltages Block FL 2/15

Description
TRANSFORMER, ISO, 30VAC, 2VA; Secondary Voltages:2 x 15V; Power Rating:2VA; Current Rating:66mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 30VAC, 2VA; Secondary Voltages:2 x 15V; Power Rating:2VA; Current Rating:66mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 30Vac, 2Va; Secondary Voltages Block - 53X8438 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 30Vac, 2Va; Secondary Voltages Block
53X8438
Transformer, Iso, 30Vac, 2Va; Secondary Voltages Block 53X8438
TRANSFORMER, ISO, 30VAC, 2VA; Secondary Voltages:2 x 15V; Power Rating:2VA; Current Rating:66mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

TRANSFORMER, ISO, 30VAC, 2VA; Secondary Voltages:2 x 15V; Power Rating:2VA; Current Rating:66mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8438
Product Name Transformer, Iso, 30Vac, 2Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - A145150CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details