BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 48Vac, 18Va; Pcb Transformer Type Block FL 18/24

Description
TRANSFORMER, ISO, 48VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:375mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 48VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:375mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 48Vac, 18Va; Pcb Transformer Type Block - 53X8432 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 48Vac, 18Va; Pcb Transformer Type Block
53X8432
Transformer, Iso, 48Vac, 18Va; Pcb Transformer Type Block 53X8432
TRANSFORMER, ISO, 48VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:375mA RoHS Compliant: Yes

TRANSFORMER, ISO, 48VAC, 18VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:18VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:375mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8432
Product Name Transformer, Iso, 48Vac, 18Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F20-120 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - T2-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details