BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 36Vac, 10Va; Secondary Voltages Block FL 10/18

Description
TRANSFORMER, ISO, 36VAC, 10VA; Secondary Voltages:2 x 18V; Power Rating:10VA; Current Rating:277mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 36VAC, 10VA; Secondary Voltages:2 x 18V; Power Rating:10VA; Current Rating:277mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 36Vac, 10Va; Secondary Voltages Block - 53X8413 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 36Vac, 10Va; Secondary Voltages Block
53X8413
Transformer, Iso, 36Vac, 10Va; Secondary Voltages Block 53X8413
TRANSFORMER, ISO, 36VAC, 10VA; Secondary Voltages:2 x 18V; Power Rating:10VA; Current Rating:277mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

TRANSFORMER, ISO, 36VAC, 10VA; Secondary Voltages:2 x 18V; Power Rating:10VA; Current Rating:277mA; Product Range:FL Series; Isolation Transformer Primary Voltages:2 x 115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8413
Product Name Transformer, Iso, 36Vac, 10Va; Secondary Voltages Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F28-1300 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details