BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 12Vac, 1.5Va; Pcb Transformer Type Block ECO2003-1,5S12

Description
TRANSFORMER, ISO, 12VAC, 1.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:12V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 12VAC, 1.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:12V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 12Vac, 1.5Va; Pcb Transformer Type Block - 53X8396 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12Vac, 1.5Va; Pcb Transformer Type Block
53X8396
Transformer, Iso, 12Vac, 1.5Va; Pcb Transformer Type Block 53X8396
TRANSFORMER, ISO, 12VAC, 1.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:12V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 12VAC, 1.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:12V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8396
Product Name Transformer, Iso, 12Vac, 1.5Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5489-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-1000U (End of Life) - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details