BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 24Vac, 1.5Va; Pcb Transformer Type Block ECO2003-1,5DD12

Description
TRANSFORMER, ISO, 24VAC, 1.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 24VAC, 1.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 24Vac, 1.5Va; Pcb Transformer Type Block - 53X8393 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24Vac, 1.5Va; Pcb Transformer Type Block
53X8393
Transformer, Iso, 24Vac, 1.5Va; Pcb Transformer Type Block 53X8393
TRANSFORMER, ISO, 24VAC, 1.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 24VAC, 1.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8393
Product Name Transformer, Iso, 24Vac, 1.5Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details