BLOCK Transformatoren-Elektronik GmbH Circuit Breaker Trip EB-1824-080-0

Description
CIRCUIT BREAKER, CURRENT-LIMITING, W/COMMUNICATION INTERFACE, 24 V DC, 1 CHANNEL, 8 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, CURRENT-LIMITING, W/COMMUNICATION INTERFACE, 24 V DC, 1 CHANNEL, 8 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker Trip - 70649147 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
70649147
Circuit Breaker Trip 70649147
CIRCUIT BREAKER, CURRENT-LIMITING, W/COMMUNICATION INTERFACE, 24 V DC, 1 CHANNEL, 8 AMP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, CURRENT-LIMITING, W/COMMUNICATION INTERFACE, 24 V DC, 1 CHANNEL, 8 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 1-Ch, 8A, 24Vdc; Product Range Block - 05AC3463 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1-Ch, 8A, 24Vdc; Product Range Block
05AC3463
Circuit Breaker, 1-Ch, 8A, 24Vdc; Product Range Block 05AC3463
CIRCUIT BREAKER, 1-CH, 8A, 24VDC; Product Range:EasyB Series; Current Rating:8A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:8A; Trip Time:500ms RoHS Compliant: Yes

CIRCUIT BREAKER, 1-CH, 8A, 24VDC; Product Range:EasyB Series; Current Rating:8A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:8A; Trip Time:500ms RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70649147 05AC3463
Product Name Circuit Breaker Trip Circuit Breaker, 1-Ch, 8A, 24Vdc; Product Range Block
Rated Current 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 150085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Terminal Type Blade Terminal
View Details
QMB Series Thermal Circuit Breaker, 15A - QMB-153-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - T12-221R-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details