BLOCK Transformatoren-Elektronik GmbH Circuit Breaker, 1-Ch, 4A, 24Vdc; Product Range Block EB-1824-040-0

Description
CIRCUIT BREAKER, 1-CH, 4A, 24VDC; Product Range:EasyB Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:500ms RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 1-CH, 4A, 24VDC; Product Range:EasyB Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:500ms RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1-Ch, 4A, 24Vdc; Product Range Block - 05AC3461 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1-Ch, 4A, 24Vdc; Product Range Block
05AC3461
Circuit Breaker, 1-Ch, 4A, 24Vdc; Product Range Block 05AC3461
CIRCUIT BREAKER, 1-CH, 4A, 24VDC; Product Range:EasyB Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:500ms RoHS Compliant: Yes

CIRCUIT BREAKER, 1-CH, 4A, 24VDC; Product Range:EasyB Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:500ms RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 05AC3461
Product Name Circuit Breaker, 1-Ch, 4A, 24Vdc; Product Range Block
Rated Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 723-209-1-1-65-4-8-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
2 suppliers
Circuit Breakers - 486-5049-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details