BLOCK Transformatoren-Elektronik GmbH Isolation Transformer, 1 Va, 2 X 115V, 2 X 24V, 7 Ma Rohs Compliant Block AVB1.0/2/24

Description
Isolation Transformer, 1 VA, 2 x 115V, 2 x 24V, 7 mA RoHS Compliant: Yes
Datasheet
Description
Isolation Transformer, 1 VA, 2 x 115V, 2 x 24V, 7 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 1 Va, 2 X 115V, 2 X 24V, 7 Ma Rohs Compliant Block - 23M5093 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 1 Va, 2 X 115V, 2 X 24V, 7 Ma Rohs Compliant Block
23M5093
Isolation Transformer, 1 Va, 2 X 115V, 2 X 24V, 7 Ma Rohs Compliant Block 23M5093
Isolation Transformer, 1 VA, 2 x 115V, 2 x 24V, 7 mA RoHS Compliant: Yes

Isolation Transformer, 1 VA, 2 x 115V, 2 x 24V, 7 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 23M5093
Product Name Isolation Transformer, 1 Va, 2 X 115V, 2 X 24V, 7 Ma Rohs Compliant Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1611469-1 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details