BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 18Vac, 3.2Va; Pcb Transformer Type Block AVB 3,2/2/9

Description
TRANSFORMER, ISO, 18VAC, 3.2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:3.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:177mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 18VAC, 3.2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:3.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:177mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 18Vac, 3.2Va; Pcb Transformer Type Block - 53X8392 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 18Vac, 3.2Va; Pcb Transformer Type Block
53X8392
Transformer, Iso, 18Vac, 3.2Va; Pcb Transformer Type Block 53X8392
TRANSFORMER, ISO, 18VAC, 3.2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:3.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:177mA RoHS Compliant: Yes

TRANSFORMER, ISO, 18VAC, 3.2VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 9V; Power Rating:3.2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:177mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8392
Product Name Transformer, Iso, 18Vac, 3.2Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-90M2SL FCT1-90M2SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Power Transformer; Three Phase Transformers
View Details