BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 12Vac, 1Va; Pcb Transformer Type Block AVB 1,0/2/6

Description
TRANSFORMER, ISO, 12VAC, 1VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:83mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 12VAC, 1VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:83mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 12Vac, 1Va; Pcb Transformer Type Block - 53X8367 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12Vac, 1Va; Pcb Transformer Type Block
53X8367
Transformer, Iso, 12Vac, 1Va; Pcb Transformer Type Block 53X8367
TRANSFORMER, ISO, 12VAC, 1VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:83mA RoHS Compliant: Yes

TRANSFORMER, ISO, 12VAC, 1VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:83mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8367
Product Name Transformer, Iso, 12Vac, 1Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-B-AXSX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
Single Primary Dual Secondaries PC Mount Power Transformer - F-163XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
3 suppliers
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω - TC8-1X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details