BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 48Vac, 0.5Va; Pcb Transformer Type Block AVB 0,5/2/24

Description
TRANSFORMER, ISO, 48VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 48VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 48Vac, 0.5Va; Pcb Transformer Type Block - 53X8359 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 48Vac, 0.5Va; Pcb Transformer Type Block
53X8359
Transformer, Iso, 48Vac, 0.5Va; Pcb Transformer Type Block 53X8359
TRANSFORMER, ISO, 48VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10mA RoHS Compliant: Yes

TRANSFORMER, ISO, 48VAC, 0.5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 24V; Power Rating:500mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8359
Product Name Transformer, Iso, 48Vac, 0.5Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F12-500 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
1:1 CORE & WIRE Transformer, 20 - 520 MHz, 50Ω - SYTX1-52HP-15W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details