BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 12Vac, 0.35Va; Pcb Transformer Type Block AVB 0,35/2/6

Description
TRANSFORMER, ISO, 12VAC, 0.35VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:29mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 12VAC, 0.35VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:29mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 12Vac, 0.35Va; Pcb Transformer Type Block - 53X8354 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12Vac, 0.35Va; Pcb Transformer Type Block
53X8354
Transformer, Iso, 12Vac, 0.35Va; Pcb Transformer Type Block 53X8354
TRANSFORMER, ISO, 12VAC, 0.35VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:29mA RoHS Compliant: Yes

TRANSFORMER, ISO, 12VAC, 0.35VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 6V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:29mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53X8354
Product Name Transformer, Iso, 12Vac, 0.35Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNB-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 109R - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details
Step Down Transformers - 8-1611468-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details