BLOCK Transformatoren-Elektronik GmbH Transformer, Auto, 3.2/1.6A, 240V; Voltage Function Block AIM3.2/1.6

Description
TRANSFORMER, AUTO, 3.2/1.6A, 240V; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 220V, 230V, 240V; Output Voltage:115V, 220V, 230V, 240V; Power Rating:770VA; Output Current:3.2A; Isolation Voltage:-; Output Voltage:240VACRoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, AUTO, 3.2/1.6A, 240V; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 220V, 230V, 240V; Output Voltage:115V, 220V, 230V, 240V; Power Rating:770VA; Output Current:3.2A; Isolation Voltage:-; Output Voltage:240VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Auto, 3.2/1.6A, 240V; Voltage Function Block - 23M4851 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Auto, 3.2/1.6A, 240V; Voltage Function Block
23M4851
Transformer, Auto, 3.2/1.6A, 240V; Voltage Function Block 23M4851
TRANSFORMER, AUTO, 3.2/1.6A, 240V; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 220V, 230V, 240V; Output Voltage:115V, 220V, 230V, 240V; Power Rating:770VA; Output Current:3.2A; Isolation Voltage:-; Output Voltage:240VACRoHS Compliant: Yes

TRANSFORMER, AUTO, 3.2/1.6A, 240V; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 220V, 230V, 240V; Output Voltage:115V, 220V, 230V, 240V; Power Rating:770VA; Output Current:3.2A; Isolation Voltage:-; Output Voltage:240VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 23M4851
Product Name Transformer, Auto, 3.2/1.6A, 240V; Voltage Function Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNA-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details