Bliley Technologies, Inc. Vc-Tcxo, 40Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies BTCS5-40MCFACBT

Description
VC-TCXO, 40MHZ, CLIPPED SINE, 5 X 3.2MM; Frequency Nom:40MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 40MHZ, CLIPPED SINE, 5 X 3.2MM; Frequency Nom:40MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 40Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies - 78AC4291 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 40Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies
78AC4291
Vc-Tcxo, 40Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies 78AC4291
VC-TCXO, 40MHZ, CLIPPED SINE, 5 X 3.2MM; Frequency Nom:40MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; RoHS Compliant: Yes

VC-TCXO, 40MHZ, CLIPPED SINE, 5 X 3.2MM; Frequency Nom:40MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4291
Product Name Vc-Tcxo, 40Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Oscillators - 2195-OCXOSV-CV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - MC6840CP-G - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers
32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details