Bliley Technologies, Inc. Vc-Tcxo, 25Mhz, Cmos/ttl, 5Mm X 3.2Mm; Frequency Nom Bliley Technologies BTCS5-25MCFCCCT

Description
VC-TCXO, 25MHZ, CMOS/TTL, 5MM X 3.2MM; Frequency Nom:25MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; Operating RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 25MHZ, CMOS/TTL, 5MM X 3.2MM; Frequency Nom:25MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 25Mhz, Cmos/ttl, 5Mm X 3.2Mm; Frequency Nom Bliley Technologies - 78AC4290 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 25Mhz, Cmos/ttl, 5Mm X 3.2Mm; Frequency Nom Bliley Technologies
78AC4290
Vc-Tcxo, 25Mhz, Cmos/ttl, 5Mm X 3.2Mm; Frequency Nom Bliley Technologies 78AC4290
VC-TCXO, 25MHZ, CMOS/TTL, 5MM X 3.2MM; Frequency Nom:25MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; Operating RoHS Compliant: Yes

VC-TCXO, 25MHZ, CMOS/TTL, 5MM X 3.2MM; Frequency Nom:25MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4290
Product Name Vc-Tcxo, 25Mhz, Cmos/ttl, 5Mm X 3.2Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.00E-6 MHz
Frequency Stability 75 ppm
View Details