Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642XMT LM5642XMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200473-LM5642XMT Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Soft Start Supply Voltage: 4.5V ~ 36V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Duty Cycle (Maximum): 98.9% Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LM5642 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Switching Frequency: 375kHz
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200473-LM5642XMT Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Soft Start Supply Voltage: 4.5V ~ 36V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Duty Cycle (Maximum): 98.9% Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LM5642 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Switching Frequency: 375kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642XMT - 1200473-LM5642XMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642XMT
1200473-LM5642XMT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642XMT 1200473-LM5642XMT
Manufacturer: Texas Instruments Win Source Part Number: 1200473-LM5642XMT Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Soft Start Supply Voltage: 4.5V ~ 36V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Duty Cycle (Maximum): 98.9% Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LM5642 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Switching Frequency: 375kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1200473-LM5642XMT
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Soft Start
Supply Voltage: 4.5V ~ 36V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Duty Cycle (Maximum): 98.9%
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LM5642
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Switching Frequency: 375kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1200473-LM5642XMT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642XMT
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - X109-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4536BNSR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details