Bliley Technologies, Inc. Vc-Tcxo, 25Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies BTCS5-25MCFACBT

Description
VC-TCXO, 25MHZ, CLIPPED SINE, 5 X 3.2MM; Frequency Nom:25MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 25MHZ, CLIPPED SINE, 5 X 3.2MM; Frequency Nom:25MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 25Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies - 78AC4289 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 25Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies
78AC4289
Vc-Tcxo, 25Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies 78AC4289
VC-TCXO, 25MHZ, CLIPPED SINE, 5 X 3.2MM; Frequency Nom:25MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; RoHS Compliant: Yes

VC-TCXO, 25MHZ, CLIPPED SINE, 5 X 3.2MM; Frequency Nom:25MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4289
Product Name Vc-Tcxo, 25Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73305T-12.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 336-2722-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers