Bliley Technologies, Inc. Vc-Tcxo, 10Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies BTCS5-10MCFACBT

Description
VC-TCXO, 10MHZ, CLIPPED SINE, 5 X 3.2MM; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 10MHZ, CLIPPED SINE, 5 X 3.2MM; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 10Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies - 78AC4286 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 10Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies
78AC4286
Vc-Tcxo, 10Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies 78AC4286
VC-TCXO, 10MHZ, CLIPPED SINE, 5 X 3.2MM; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; RoHS Compliant: Yes

VC-TCXO, 10MHZ, CLIPPED SINE, 5 X 3.2MM; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:BTCS5 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4286
Product Name Vc-Tcxo, 10Mhz, Clipped Sine, 5 X 3.2Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7217AIJI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
32 kHz Oscillators - SIT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details