Bliley Technologies, Inc. Vc-Tcxo, 40Mhz, Clipped Sine, 2.5 X 2Mm; Frequency Nom Bliley Technologies BTCS2-40MHFBCBT

Description
VC-TCXO, 40MHZ, CLIPPED SINE, 2.5 X 2MM; Frequency Nom:40MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:BTCS2 Series; RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 40MHZ, CLIPPED SINE, 2.5 X 2MM; Frequency Nom:40MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:BTCS2 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 40Mhz, Clipped Sine, 2.5 X 2Mm; Frequency Nom Bliley Technologies - 78AC4279 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 40Mhz, Clipped Sine, 2.5 X 2Mm; Frequency Nom Bliley Technologies
78AC4279
Vc-Tcxo, 40Mhz, Clipped Sine, 2.5 X 2Mm; Frequency Nom Bliley Technologies 78AC4279
VC-TCXO, 40MHZ, CLIPPED SINE, 2.5 X 2MM; Frequency Nom:40MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:BTCS2 Series; RoHS Compliant: Yes

VC-TCXO, 40MHZ, CLIPPED SINE, 2.5 X 2MM; Frequency Nom:40MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:BTCS2 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4279
Product Name Vc-Tcxo, 40Mhz, Clipped Sine, 2.5 X 2Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details