Bliley Technologies, Inc. Vc-Tcxo, 10Mhz, Cmos/ttl, 2.5Mm X 2Mm; Frequency Nom Bliley Technologies BTCS2-10MHFCCCT

Description
VC-TCXO, 10MHZ, CMOS/TTL, 2.5MM X 2MM; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:BTCS2 Series; Operating RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 10MHZ, CMOS/TTL, 2.5MM X 2MM; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:BTCS2 Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 10Mhz, Cmos/ttl, 2.5Mm X 2Mm; Frequency Nom Bliley Technologies - 78AC4278 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 10Mhz, Cmos/ttl, 2.5Mm X 2Mm; Frequency Nom Bliley Technologies
78AC4278
Vc-Tcxo, 10Mhz, Cmos/ttl, 2.5Mm X 2Mm; Frequency Nom Bliley Technologies 78AC4278
VC-TCXO, 10MHZ, CMOS/TTL, 2.5MM X 2MM; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:BTCS2 Series; Operating RoHS Compliant: Yes

VC-TCXO, 10MHZ, CMOS/TTL, 2.5MM X 2MM; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:CMOS / TTL; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:BTCS2 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4278
Product Name Vc-Tcxo, 10Mhz, Cmos/ttl, 2.5Mm X 2Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CS82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details