Bliley Technologies, Inc. Vc-Tcxo, 10Mhz, Clipped Sine, 2.5 X 2Mm; Frequency Nom Bliley Technologies BTCS2-10MHFBCBT

Description
VC-TCXO, 10MHZ, CLIPPED SINE, 2.5 X 2MM; Frequency Nom:10MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:BTCS2 Series; RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 10MHZ, CLIPPED SINE, 2.5 X 2MM; Frequency Nom:10MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:BTCS2 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 10Mhz, Clipped Sine, 2.5 X 2Mm; Frequency Nom Bliley Technologies - 78AC4277 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 10Mhz, Clipped Sine, 2.5 X 2Mm; Frequency Nom Bliley Technologies
78AC4277
Vc-Tcxo, 10Mhz, Clipped Sine, 2.5 X 2Mm; Frequency Nom Bliley Technologies 78AC4277
VC-TCXO, 10MHZ, CLIPPED SINE, 2.5 X 2MM; Frequency Nom:10MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:BTCS2 Series; RoHS Compliant: Yes

VC-TCXO, 10MHZ, CLIPPED SINE, 2.5 X 2MM; Frequency Nom:10MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:BTCS2 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4277
Product Name Vc-Tcxo, 10Mhz, Clipped Sine, 2.5 X 2Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555ISA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0350.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3500 MHz
Frequency Stability 50 ppm
View Details