Bliley Technologies, Inc. Oscillator, 10Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Bliley Technologies BOCS2-10MGTBCDTN

Description
OSCILLATOR, 10MHZ, HCMOS, 2.5MM X 2MM; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:BOCS2 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 10MHZ, HCMOS, 2.5MM X 2MM; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:BOCS2 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 10Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Bliley Technologies - 78AC4262 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 10Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Bliley Technologies
78AC4262
Oscillator, 10Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Bliley Technologies 78AC4262
OSCILLATOR, 10MHZ, HCMOS, 2.5MM X 2MM; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:BOCS2 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 10MHZ, HCMOS, 2.5MM X 2MM; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:BOCS2 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4262
Product Name Oscillator, 10Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CA0555M - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2003 MHz
Frequency Stability 50 ppm
View Details