Blacoh Fluid Control, Inc. VALVES PR2P-100-PVDF-E-SW

Description
1" PVDF PRESSURE RELIEF VALVE 2 PORT, EPDM, SOCKET WELD
Request a Quote
Description
1" PVDF PRESSURE RELIEF VALVE 2 PORT, EPDM, SOCKET WELD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - PR2P-100-PVDF-E-SW - Blacoh Fluid Control, Inc.
Riverside, CA, United States
1" PVDF PRESSURE RELIEF VALVE 2 PORT, EPDM, SOCKET WELD

1" PVDF PRESSURE RELIEF VALVE 2 PORT, EPDM, SOCKET WELD

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number PR2P-100-PVDF-E-SW
Product Name VALVES
Valve Type Relief
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
VALVES - BP-038-PP-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
VALVES - PR-038-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
VALVES - BP-050-PVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details