Blacoh Fluid Control, Inc. VALVES BP-075-PVC-T-U-M

Description
3/4" PVC BACK PRESSURE VALVE, PTFE, UNION, 250 PSI SPRING/PVC TOP
Request a Quote
Description
3/4" PVC BACK PRESSURE VALVE, PTFE, UNION, 250 PSI SPRING/PVC TOP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - BP-075-PVC-T-U-M - Blacoh Fluid Control, Inc.
Riverside, CA, United States
3/4" PVC BACK PRESSURE VALVE, PTFE, UNION, 250 PSI SPRING/PVC TOP

3/4" PVC BACK PRESSURE VALVE, PTFE, UNION, 250 PSI SPRING/PVC TOP

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number BP-075-PVC-T-U-M
Product Name VALVES
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
VALVES - BP-075-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details
VALVES - BP90-025-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
VALVES - BP-025-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details