Blacoh Fluid Control, Inc. VALVES PR2P-100-PP-E

Description
1" POLY PRESSURE RELIEF VALVE 2 PORT, EPDM, NPT
Request a Quote
Description
1" POLY PRESSURE RELIEF VALVE 2 PORT, EPDM, NPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - PR2P-100-PP-E - Blacoh Fluid Control, Inc.
Riverside, CA, United States
1" POLY PRESSURE RELIEF VALVE 2 PORT, EPDM, NPT

1" POLY PRESSURE RELIEF VALVE 2 PORT, EPDM, NPT

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number PR2P-100-PP-E
Product Name VALVES
Valve Type Relief
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
VALVES - BP-038-SS-T-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
VALVES - PR-049-CPVC-V-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - PR-025-PVC-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details