3/8" POLY BACK PRESSURE VALVE RIGHT ANGLE 90, PTFE, SOCKET WELD, MINI, LOW PRESSURE
| Blacoh Fluid Control, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | BP90-038-PP-T-SW-L |
| Product Name | VALVES |
| Valve Type | Back Flow |
| Primary Material | PP |
| Valve Size | 0.38 inch (9.52 mm) |