NXP Semiconductors Embedded - Embedded - Microprocessors - XPC860SRZP66C1 XPC860SRZP66C1

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 410427-XPC860SRZP66C 1 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 410427-XPC860SRZP66C 1 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XPC860SRZP66C1 - 410427-XPC860SRZP66C1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XPC860SRZP66C1
410427-XPC860SRZP66C1
Embedded - Embedded - Microprocessors - XPC860SRZP66C1 410427-XPC860SRZP66C1
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 410427-XPC860SRZP66C 1 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 410427-XPC860SRZP66C1
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-XPC860SRZP66C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XPC860SRZP66C1
Embedded Microprocessor MPU 694-XPC860SRZP66C1
Product overview: XPC860SRZP66C1 from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC860SRZP66C1 can be used for catalog matching and distributor lookup.

Product overview: XPC860SRZP66C1 from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XPC860SRZP66C1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 410427-XPC860SRZP66C1 694-XPC860SRZP66C1
Product Name Embedded - Embedded - Microprocessors - XPC860SRZP66C1 Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - MCP16502TAC-E/S8BVAO - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details